Yageo USA Chip Resistor - Surface Mount AC1206FR-0727RL

Description
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3850DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3850DKR-ND
Chip Resistor - Surface Mount YAG3850DKR-ND
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3850CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3850CT-ND
Chip Resistor - Surface Mount YAG3850CT-ND
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3850TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3850TR-ND
Chip Resistor - Surface Mount YAG3850TR-ND
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 27 OHM 1% 1/4W 1206 - 898-AC1206FR-0727RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 27 OHM 1% 1/4W 1206
898-AC1206FR-0727RL
RES SMD 27 OHM 1% 1/4W 1206 898-AC1206FR-0727RL
RES SMD 27 OHM 1% 1/4W 1206

RES SMD 27 OHM 1% 1/4W 1206

Supplier's Site
Res, 27R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK9254 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK9254
Res, 27R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK9254
RES, 27R, 1%, 0.25W, THICK FILM, 1206; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 27R, 1%, 0.25W, THICK FILM, 1206; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 27R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK5464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK5464
Res, 27R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK5464
RES, 27R, 1%, 0.25W, THICK FILM, 1206; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 27R, 1%, 0.25W, THICK FILM, 1206; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YAG3850DKR-ND 898-AC1206FR-0727RL 58AK9254
Product Name Chip Resistor - Surface Mount RES SMD 27 OHM 1% 1/4W 1206 Res, 27R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Resistance Range 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data