Yageo USA Surface Mount Resistors AC1206FR-0720RL

Description
Yageo AC1206FR-0720RL Resistor
Request a Quote Datasheet
Description
Yageo AC1206FR-0720RL Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1978282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978282
Surface Mount Resistors 1978282
Yageo AC1206FR-0720RL Resistor

Yageo AC1206FR-0720RL Resistor

Supplier's Site
Surface Mount Resistors - 1978282P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978282P
Surface Mount Resistors 1978282P
Yageo AC1206FR-0720RL Resistor

Yageo AC1206FR-0720RL Resistor

Supplier's Site
Surface Mount Resistors - 1978281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978281
Surface Mount Resistors 1978281
Yageo AC1206FR-0720RL Resistor

Yageo AC1206FR-0720RL Resistor

Supplier's Site
Chip Resistor - Surface Mount - YAG3842CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3842CT-ND
Chip Resistor - Surface Mount YAG3842CT-ND
20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3842DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3842DKR-ND
Chip Resistor - Surface Mount YAG3842DKR-ND
20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3842TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3842TR-ND
Chip Resistor - Surface Mount YAG3842TR-ND
20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 20 OHM 1% 1/4W 1206 - 898-AC1206FR-0720RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 20 OHM 1% 1/4W 1206
898-AC1206FR-0720RL
RES SMD 20 OHM 1% 1/4W 1206 898-AC1206FR-0720RL
RES SMD 20 OHM 1% 1/4W 1206

RES SMD 20 OHM 1% 1/4W 1206

Supplier's Site
Res, 20R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK0853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK0853
Res, 20R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK0853
RES, 20R, 1%, 0.25W, THICK FILM, 1206; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 20R, 1%, 0.25W, THICK FILM, 1206; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK0852 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK0852
Res, 20R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK0852
RES, 20R, 1%, 0.25W, THICK FILM, 1206; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 20R, 1%, 0.25W, THICK FILM, 1206; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1978282 1978282P YAG3842CT-ND 898-AC1206FR-0720RL 49AK0853
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES SMD 20 OHM 1% 1/4W 1206 Res, 20R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers