Yageo USA Chip Resistors AC1206FR-071ML

Description
Chip Resistors Overview
Request a Quote Datasheet
Description
Chip Resistors Overview
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistors - AC1206FR-071ML - Yageo USA
Milpitas, CA, United States
Chip Resistors
AC1206FR-071ML
Chip Resistors AC1206FR-071ML
Chip Resistors Overview

Chip Resistors Overview

Supplier's Site
Chip Resistor - Surface Mount - YAG3832DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3832DKR-ND
Chip Resistor - Surface Mount YAG3832DKR-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3832CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3832CT-ND
Chip Resistor - Surface Mount YAG3832CT-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3832TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3832TR-ND
Chip Resistor - Surface Mount YAG3832TR-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Automotive SMD 4W Resistor - 52-AC1206FR-071ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W Resistor
52-AC1206FR-071ML
Automotive SMD 4W Resistor 52-AC1206FR-071ML
Thick Film Resistors - SMD 1/4W 1M ohm 1% AEC-Q200 Product overview: AC1206FR-071ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206FR-071ML can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 1/4W 1M ohm 1% AEC-Q200 Product overview: AC1206FR-071ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206FR-071ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/4W 1M ohm 1% - AC1206FR-071ML - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4W 1M ohm 1%
AC1206FR-071ML
Thick Film Resistors - SMD 1/4W 1M ohm 1% AC1206FR-071ML
Thick Film Resistors - SMD 1/4W 1Mohm 1%

Thick Film Resistors - SMD 1/4W 1Mohm 1%

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Resistance: 0.027(ohm) Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b TO-92-3 Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Resistance: 0.027(ohm)
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b TO-92-3
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
Res, 1M, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo - 82AH6579 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
82AH6579
Res, 1M, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo 82AH6579
RES, 1M, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 1M, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 1M, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK0834 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK0834
Res, 1M, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK0834
RES, 1M, 1%, 0.25W, THICK FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 1M, 1%, 0.25W, THICK FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK0835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK0835
Res, 1M, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK0835
RES, 1M, 1%, 0.25W, THICK FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 1M, 1%, 0.25W, THICK FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number AC1206FR-071ML YAG3832DKR-ND 52-AC1206FR-071ML AC1206FR-071ML 82AH6579 49AK0834
Product Name Chip Resistors Chip Resistor - Surface Mount Automotive SMD 4W Resistor Thick Film Resistors - SMD 1/4W 1M ohm 1% Connectors,Interconnects Res, 1M, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo Res, 1M, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 1.00E6 ohms 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 20 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 4 watts 30 watts 0.2500 watts
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176082-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details