Yageo USA Chip Resistor - Surface Mount AC1206FR-07187RL

Description
187 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
187 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AC1206FR-07187RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AC1206FR-07187RL-ND
Chip Resistor - Surface Mount AC1206FR-07187RL-ND
187 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

187 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 187R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK1261 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK1261
Res, 187R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK1261
RES, 187R, 1%, 0.25W, THICK FILM, 1206; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 187R, 1%, 0.25W, THICK FILM, 1206; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 187R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK7083 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK7083
Res, 187R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK7083
RES, 187R, 1%, 0.25W, THICK FILM, 1206; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 187R, 1%, 0.25W, THICK FILM, 1206; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
RES SMD 187 OHM 1% 1/4W 1206 - 898-AC1206FR-07187RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 187 OHM 1% 1/4W 1206
898-AC1206FR-07187RL
RES SMD 187 OHM 1% 1/4W 1206 898-AC1206FR-07187RL
RES SMD 187 OHM 1% 1/4W 1206

RES SMD 187 OHM 1% 1/4W 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC1206FR-07187RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC1206FR-07187RL
Resistors - Chip Resistor - Surface Mount AC1206FR-07187RL
RES SMD 187 OHM 1% 1/4W 1206

RES SMD 187 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number AC1206FR-07187RL-ND 59AK1261 898-AC1206FR-07187RL AC1206FR-07187RL
Product Name Chip Resistor - Surface Mount Res, 187R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo RES SMD 187 OHM 1% 1/4W 1206 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Resistance Range 187 ohms 187 ohms 187 ohms 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176772-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details