Yageo USA Chip Resistor - Surface Mount AC1206FR-07165RL

Description
165 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
165 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AC1206FR-07165RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AC1206FR-07165RL-ND
Chip Resistor - Surface Mount AC1206FR-07165RL-ND
165 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

165 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 165R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK3378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK3378
Res, 165R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK3378
RES, 165R, 1%, 0.25W, THICK FILM, 1206; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 165R, 1%, 0.25W, THICK FILM, 1206; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 165R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK1258 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK1258
Res, 165R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK1258
RES, 165R, 1%, 0.25W, THICK FILM, 1206; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 165R, 1%, 0.25W, THICK FILM, 1206; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC1206FR-07165RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC1206FR-07165RL
Resistors - Chip Resistor - Surface Mount AC1206FR-07165RL
RES SMD 165 OHM 1% 1/4W 1206

RES SMD 165 OHM 1% 1/4W 1206

Supplier's Site
RES SMD 165 OHM 1% 1/4W 1206 - 898-AC1206FR-07165RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 165 OHM 1% 1/4W 1206
898-AC1206FR-07165RL
RES SMD 165 OHM 1% 1/4W 1206 898-AC1206FR-07165RL
RES SMD 165 OHM 1% 1/4W 1206

RES SMD 165 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number AC1206FR-07165RL-ND 59AK3378 AC1206FR-07165RL 898-AC1206FR-07165RL
Product Name Chip Resistor - Surface Mount Res, 165R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount RES SMD 165 OHM 1% 1/4W 1206
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206
Resistance Range 165 ohms 165 ohms 165 ohms 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details