Yageo USA Chip Resistor - Surface Mount AC1206FR-0715RL

Description
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3816TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3816TR-ND
Chip Resistor - Surface Mount YAG3816TR-ND
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3816CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3816CT-ND
Chip Resistor - Surface Mount YAG3816CT-ND
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3816DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3816DKR-ND
Chip Resistor - Surface Mount YAG3816DKR-ND
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC1206FR-0715RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC1206FR-0715RL
Resistors - Chip Resistor - Surface Mount AC1206FR-0715RL
RES SMD 15 OHM 1% 1/4W 1206

RES SMD 15 OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - AC1206FR-0715RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC1206FR-0715RL
Chip Resistor - Surface Mount AC1206FR-0715RL
RES SMD 15 OHM 1% 1/4W 1206

RES SMD 15 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 15R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo - 82AH6586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
82AH6586
Res, 15R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo 82AH6586
RES, 15R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 15R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 15R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK5391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK5391
Res, 15R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK5391
RES, 15R, 1%, 0.25W, THICK FILM, 1206; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 15R, 1%, 0.25W, THICK FILM, 1206; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG3816TR-ND AC1206FR-0715RL AC1206FR-0715RL 82AH6586 59AK5391
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 15R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo Res, 15R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206 1206; 1206 [3216 Metric]
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details