Yageo USA Chip Resistor - Surface Mount AC1206FR-0715KL

Description
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3815TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3815TR-ND
Chip Resistor - Surface Mount YAG3815TR-ND
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3815CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3815CT-ND
Chip Resistor - Surface Mount YAG3815CT-ND
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3815DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3815DKR-ND
Chip Resistor - Surface Mount YAG3815DKR-ND
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 15K OHM 1% 1/4W 1206 - 898-AC1206FR-0715KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 15K OHM 1% 1/4W 1206
898-AC1206FR-0715KL
RES SMD 15K OHM 1% 1/4W 1206 898-AC1206FR-0715KL
RES SMD 15K OHM 1% 1/4W 1206

RES SMD 15K OHM 1% 1/4W 1206

Supplier's Site
Res, 15K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK1254 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK1254
Res, 15K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK1254
RES, 15K, 1%, 0.25W, THICK FILM, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 15K, 1%, 0.25W, THICK FILM, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 15K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK4719 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK4719
Res, 15K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK4719
RES, 15K, 1%, 0.25W, THICK FILM, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 15K, 1%, 0.25W, THICK FILM, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AC1206FR-0715KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC1206FR-0715KL
Chip Resistor - Surface Mount AC1206FR-0715KL
RES SMD 15K OHM 1% 1/4W 1206

RES SMD 15K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number YAG3815TR-ND 898-AC1206FR-0715KL 59AK1254 AC1206FR-0715KL
Product Name Chip Resistor - Surface Mount RES SMD 15K OHM 1% 1/4W 1206 Res, 15K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details