Yageo USA Chip Resistor - Surface Mount AC1206FR-0713RL

Description
RES SMD 13 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 13 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1206FR-0713RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-0713RLCT-ND
Chip Resistor - Surface Mount 13-AC1206FR-0713RLCT-ND
RES SMD 13 OHM 1% 1/4W 1206

RES SMD 13 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-0713RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-0713RLTR-ND
Chip Resistor - Surface Mount 13-AC1206FR-0713RLTR-ND
13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-0713RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-0713RLDKR-ND
Chip Resistor - Surface Mount 13-AC1206FR-0713RLDKR-ND
RES SMD 13 OHM 1% 1/4W 1206

RES SMD 13 OHM 1% 1/4W 1206

Buy Now Datasheet
Res, 13R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK9227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK9227
Res, 13R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK9227
RES, 13R, 1%, 0.25W, THICK FILM, 1206; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 13R, 1%, 0.25W, THICK FILM, 1206; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 13R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK5385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK5385
Res, 13R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK5385
RES, 13R, 1%, 0.25W, THICK FILM, 1206; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 13R, 1%, 0.25W, THICK FILM, 1206; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AC1206FR-0713RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC1206FR-0713RL
Chip Resistor - Surface Mount AC1206FR-0713RL
RES SMD 13 OHM 1% 1/4W 1206

RES SMD 13 OHM 1% 1/4W 1206

Supplier's Site Datasheet
RES SMD 13 OHM 1% 1/4W 1206 - 898-AC1206FR-0713RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 13 OHM 1% 1/4W 1206
898-AC1206FR-0713RL
RES SMD 13 OHM 1% 1/4W 1206 898-AC1206FR-0713RL
RES SMD 13 OHM 1% 1/4W 1206

RES SMD 13 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 13-AC1206FR-0713RLCT-ND 58AK9227 AC1206FR-0713RL 898-AC1206FR-0713RL
Product Name Chip Resistor - Surface Mount Res, 13R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo Chip Resistor - Surface Mount RES SMD 13 OHM 1% 1/4W 1206
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206
Resistance Range 13 ohms 13 ohms 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details