Yageo USA Chip Resistor - Surface Mount AC1206FR-07130RL

Description
130 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
130 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3812CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3812CT-ND
Chip Resistor - Surface Mount YAG3812CT-ND
130 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

130 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3812TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3812TR-ND
Chip Resistor - Surface Mount YAG3812TR-ND
130 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

130 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3812DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3812DKR-ND
Chip Resistor - Surface Mount YAG3812DKR-ND
130 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

130 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 130R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK9228 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK9228
Res, 130R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK9228
RES, 130R, 1%, 0.25W, THICK FILM, 1206; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 130R, 1%, 0.25W, THICK FILM, 1206; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 130R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK1251 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK1251
Res, 130R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK1251
RES, 130R, 1%, 0.25W, THICK FILM, 1206; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 130R, 1%, 0.25W, THICK FILM, 1206; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC1206FR-07130RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC1206FR-07130RL
Resistors - Chip Resistor - Surface Mount AC1206FR-07130RL
RES SMD 130 OHM 1% 1/4W 1206

RES SMD 130 OHM 1% 1/4W 1206

Supplier's Site
RES SMD 130 OHM 1% 1/4W 1206 - 898-AC1206FR-07130RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 130 OHM 1% 1/4W 1206
898-AC1206FR-07130RL
RES SMD 130 OHM 1% 1/4W 1206 898-AC1206FR-07130RL
RES SMD 130 OHM 1% 1/4W 1206

RES SMD 130 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number YAG3812CT-ND 58AK9228 AC1206FR-07130RL 898-AC1206FR-07130RL
Product Name Chip Resistor - Surface Mount Res, 130R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount RES SMD 130 OHM 1% 1/4W 1206
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206
Resistance Range 130 ohms 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers