Thick Film Resistors - SMD 1/4W 115ohm 1% AEC-Q200 Product overview: AC1206FR-07115RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 115ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 115ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206FR-07115RL can be used for catalog matching and distributor lookup.
Thick Film Resistors - SMD 1/4W 115ohm 1%
115 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
115 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
115 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Thick Film Resistors - SMD 1/4W 115ohm 1% AEC-Q200
AUTOMOTIVE AC SERIES 1206 (3216) 115 OHM ±1% 1/4 (0.25) ROHS COMPLIANT: YES
RES, 115R, 1%, 0.25W, THICK FILM, 1206; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES SMD 115 OHM 1% 1/4W 1206
| Yageo USA | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | AC1206FR-07115RL | 52-AC1206FR-07115RL | AC1206FR-07115RL | YAG5385DKR-ND | 898-AC1206FR-07115RL | 58AK2747 | 59AK3371 | AC1206FR-07115RL |
| Product Name | Automotive Grade Chip Resistors | Automotive SMD 4W 115ohm Resistor | Thick Film Resistors - SMD 1/4W 115ohm 1% | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/4W 115ohm 1% AEC-Q200 | Automotive Ac Series 1206 (3216) 115 Ohm ±1% 1/4 (0.25) Rohs Compliant Yageo | Res, 115R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |||
| Resistance Range | 115 ohms | 115 ohms | 115 ohms | 115 ohms | 115 ohms | 115 ohms | 115 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 0.2500 watts | 4 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts | ||
| Operating DC Voltage | 200 volts | 200 volts | 200 volts |