Yageo USA Chip Resistors AC1206FR-0710KL

Description
Chip Resistors Overview
Request a Quote Datasheet
Description
Chip Resistors Overview
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistors - AC1206FR-0710KL - Yageo USA
Milpitas, CA, United States
Chip Resistors
AC1206FR-0710KL
Chip Resistors AC1206FR-0710KL
Chip Resistors Overview

Chip Resistors Overview

Supplier's Site
Surface Mount Resistors - 1978249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978249
Surface Mount Resistors 1978249
Yageo AC1206FR-0710KL Resistor

Yageo AC1206FR-0710KL Resistor

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1373548-AC1206FR-0710KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373548-AC1206FR-0710KL
Resistors - Chip Resistor - Surface Mount 1373548-AC1206FR-0710KL
Win Source Part Number: 1373548-AC1206FR-071 0KL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: AC Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Moisture Resistant Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 10 kOhms Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373548-AC1206FR-0710KL
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: AC
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Moisture Resistant
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 10 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Thick Film Resistors - SMD 1/4W 10K ohm 1% - AC1206FR-0710KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4W 10K ohm 1%
AC1206FR-0710KL
Thick Film Resistors - SMD 1/4W 10K ohm 1% AC1206FR-0710KL
Thick Film Resistors - SMD 1/4W 10Kohm 1%

Thick Film Resistors - SMD 1/4W 10Kohm 1%

Supplier's Site
SMD 4W Resistor - 52-AC1206FR-0710KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-AC1206FR-0710KL
SMD 4W Resistor 52-AC1206FR-0710KL
RES SMD 10K OHM 1% 1/4W 1206 Product overview: AC1206FR-0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206FR-0710KL can be used for catalog matching and distributor lookup.

RES SMD 10K OHM 1% 1/4W 1206 Product overview: AC1206FR-0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206FR-0710KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG3805TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3805TR-ND
Chip Resistor - Surface Mount YAG3805TR-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3805DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3805DKR-ND
Chip Resistor - Surface Mount YAG3805DKR-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3805CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3805CT-ND
Chip Resistor - Surface Mount YAG3805CT-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 10K, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo - 82AH6581 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
82AH6581
Res, 10K, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo 82AH6581
RES, 10K, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 10K, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 10K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK0836 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK0836
Res, 10K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK0836
RES, 10K, 1%, 0.25W, THICK FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 10K, 1%, 0.25W, THICK FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK0837 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK0837
Res, 10K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK0837
RES, 10K, 1%, 0.25W, THICK FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 10K, 1%, 0.25W, THICK FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number AC1206FR-0710KL 1978249 1373548-AC1206FR-0710KL AC1206FR-0710KL 52-AC1206FR-0710KL YAG3805TR-ND 82AH6581 49AK0836
Product Name Chip Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4W 10K ohm 1% SMD 4W Resistor Chip Resistor - Surface Mount Res, 10K, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo Res, 10K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 4 watts 0.2500 watts 0.2500 watts
Technology / Construction Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details