Yageo USA Chip Resistor - Surface Mount AC1206FR-07105RL

Description
RES SMD 105 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 105 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1206FR-07105RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-07105RLCT-ND
Chip Resistor - Surface Mount 13-AC1206FR-07105RLCT-ND
RES SMD 105 OHM 1% 1/4W 1206

RES SMD 105 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-07105RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-07105RLTR-ND
Chip Resistor - Surface Mount 13-AC1206FR-07105RLTR-ND
105 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

105 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-07105RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-07105RLDKR-ND
Chip Resistor - Surface Mount 13-AC1206FR-07105RLDKR-ND
RES SMD 105 OHM 1% 1/4W 1206

RES SMD 105 OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC1206FR-07105RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC1206FR-07105RL
Resistors - Chip Resistor - Surface Mount AC1206FR-07105RL
RES SMD 105 OHM 1% 1/4W 1206

RES SMD 105 OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - AC1206FR-07105RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC1206FR-07105RL
Chip Resistor - Surface Mount AC1206FR-07105RL
RES SMD 105 OHM 1% 1/4W 1206

RES SMD 105 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 105R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK9224 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK9224
Res, 105R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK9224
RES, 105R, 1%, 0.25W, THICK FILM, 1206; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 105R, 1%, 0.25W, THICK FILM, 1206; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 105R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK3368 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK3368
Res, 105R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK3368
RES, 105R, 1%, 0.25W, THICK FILM, 1206; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 105R, 1%, 0.25W, THICK FILM, 1206; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 13-AC1206FR-07105RLCT-ND AC1206FR-07105RL AC1206FR-07105RL 58AK9224
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 105R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 105 ohms 105 ohms 105 ohms 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details