Yageo USA Automotive Grade Chip Resistors AC1206FR-07100RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC1206FR-07100RL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC1206FR-07100RL
Automotive Grade Chip Resistors AC1206FR-07100RL
General Features

General Features

Supplier's Site
Automotive SMD 4W 100ohm Resistor - 52-AC1206FR-07100RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W 100ohm Resistor
52-AC1206FR-07100RL
Automotive SMD 4W 100ohm Resistor 52-AC1206FR-07100RL
Thick Film Resistors - SMD 1/4W 100ohm 1% AEC-Q200 Product overview: AC1206FR-07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 100ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206FR-07100RL can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 1/4W 100ohm 1% AEC-Q200 Product overview: AC1206FR-07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 100ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206FR-07100RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/4W 100ohm 1% - AC1206FR-07100RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4W 100ohm 1%
AC1206FR-07100RL
Thick Film Resistors - SMD 1/4W 100ohm 1% AC1206FR-07100RL
Thick Film Resistors - SMD 1/4W 100ohm 1%

Thick Film Resistors - SMD 1/4W 100ohm 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1373635-AC1206FR-07100RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373635-AC1206FR-07100RL
Resistors - Chip Resistor - Surface Mount 1373635-AC1206FR-07100RL
Win Source Part Number: 1373635-AC1206FR-071 00RL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: AC Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Moisture Resistant Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 100 Ohms Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373635-AC1206FR-07100RL
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: AC
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Moisture Resistant
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 100 Ohms
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3804DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3804DKR-ND
Chip Resistor - Surface Mount YAG3804DKR-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3804CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3804CT-ND
Chip Resistor - Surface Mount YAG3804CT-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3804TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3804TR-ND
Chip Resistor - Surface Mount YAG3804TR-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1978246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978246
Surface Mount Resistors 1978246
Yageo AC1206FR-07100RL Resistor

Yageo AC1206FR-07100RL Resistor

Supplier's Site
Surface Mount Resistors - 1978247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978247
Surface Mount Resistors 1978247
Yageo AC1206FR-07100RL Resistor

Yageo AC1206FR-07100RL Resistor

Supplier's Site
Surface Mount Resistors - 1978247P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978247P
Surface Mount Resistors 1978247P
Yageo AC1206FR-07100RL Resistor

Yageo AC1206FR-07100RL Resistor

Supplier's Site
Chip Resistor - Surface Mount - AC1206FR-07100RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC1206FR-07100RL
Chip Resistor - Surface Mount AC1206FR-07100RL
RES SMD 100 OHM 1% 1/4W 1206

RES SMD 100 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 100R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo - 82AH6584 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
82AH6584
Res, 100R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo 82AH6584
RES, 100R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 100R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 100R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK0842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK0842
Res, 100R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK0842
RES, 100R, 1%, 0.25W, THICK FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 100R, 1%, 0.25W, THICK FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK0843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK0843
Res, 100R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK0843
RES, 100R, 1%, 0.25W, THICK FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 100R, 1%, 0.25W, THICK FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/4W 100ohm 1% AEC-Q200 - 898-AC1206FR-07100RL - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 1/4W 100ohm 1% AEC-Q200
898-AC1206FR-07100RL
Thick Film Resistors - SMD 1/4W 100ohm 1% AEC-Q200 898-AC1206FR-07100RL
Thick Film Resistors - SMD 1/4W 100ohm 1% AEC-Q200

Thick Film Resistors - SMD 1/4W 100ohm 1% AEC-Q200

Supplier's Site

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number AC1206FR-07100RL 52-AC1206FR-07100RL AC1206FR-07100RL 1373635-AC1206FR-07100RL YAG3804DKR-ND 1978246 1978247P AC1206FR-07100RL 82AH6584 49AK0842 898-AC1206FR-07100RL
Product Name Automotive Grade Chip Resistors Automotive SMD 4W 100ohm Resistor Thick Film Resistors - SMD 1/4W 100ohm 1% Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 100R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo Res, 100R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo Thick Film Resistors - SMD 1/4W 100ohm 1% AEC-Q200
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD335JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details