RES CHIP 1206 Product overview: AC1206FR-070RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206FR-070RL can be used for catalog matching and distributor lookup.
RES CHIP 1206
AUTOMOTIVE AC SERIES 1206 (3216) 0 OHM ±1% 1/4 (0.25) ROHS COMPLIANT: YES
AUTOMOTIVE AC SERIES 1206 (3216) 0 OHM ±1% 1/4 (0.25) ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 13-AC1206FR-070RLDKR-ND | 52-AC1206FR-070RL | AC1206FR-070RL | 58AK7608 |
| Product Name | Chip Resistor - Surface Mount | Resistor | Resistors - Chip Resistor - Surface Mount | Automotive Ac Series 1206 (3216) 0 Ohm ±1% 1/4 (0.25) Rohs Compliant Yageo |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 (3216 Metric) | 1206; 1206 (3216 Metric) | 1206 |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |