Yageo USA Chip Resistor - Surface Mount AC1020JK-0768RL

Description
RES 68 OHM 5% 1W 1020
Request a Quote
Description
RES 68 OHM 5% 1W 1020
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo AC series thick film chip resistor, part number 59AK5374, features a resistance value of 68 ohms with a tolerance of ±5%. It is rated for a power dissipation of 1 watt and is designed in a 1020 wide package. This resistor is AEC-Q200 qualified, making it suitable for automotive applications, and is compliant with RoHS and halogen-free standards. The construction includes a high-grade ceramic body with lead-free terminations, ensuring reliability and reduced environmental impact. The resistor is suitable for general-purpose applications, including car electronics and industrial uses.

Datasheet Summary
Powered by GS/AI

The Yageo AC series thick film chip resistor, part number 59AK5374, features a resistance value of 68 ohms with a tolerance of ±5%. It is rated for a power dissipation of 1 watt and is designed in a 1020 wide package. This resistor is AEC-Q200 qualified, making it suitable for automotive applications, and is compliant with RoHS and halogen-free standards. The construction includes a high-grade ceramic body with lead-free terminations, ensuring reliability and reduced environmental impact. The resistor is suitable for general-purpose applications, including car electronics and industrial uses.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1020JK-0768RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1020JK-0768RL-ND
Chip Resistor - Surface Mount 13-AC1020JK-0768RL-ND
RES 68 OHM 5% 1W 1020

RES 68 OHM 5% 1W 1020

Buy Now Datasheet
Res, 68R, 5%, 1W, Thick Film, 1020; Resistance Yageo - 59AK5374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 1W, Thick Film, 1020; Resistance Yageo
59AK5374
Res, 68R, 5%, 1W, Thick Film, 1020; Resistance Yageo 59AK5374
RES, 68R, 5%, 1W, THICK FILM, 1020; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1020 Wide [2550 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 68R, 5%, 1W, THICK FILM, 1020; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1020 Wide [2550 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 5%, 1W, Thick Film, 1020; Resistance Yageo - 59AK1234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 1W, Thick Film, 1020; Resistance Yageo
59AK1234
Res, 68R, 5%, 1W, Thick Film, 1020; Resistance Yageo 59AK1234
RES, 68R, 5%, 1W, THICK FILM, 1020; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1020 Wide [2550 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 68R, 5%, 1W, THICK FILM, 1020; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1020 Wide [2550 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-AC1020JK-0768RL-ND 59AK5374
Product Name Chip Resistor - Surface Mount Res, 68R, 5%, 1W, Thick Film, 1020; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; Wide 2010 1020 Wide [2550 Metric]
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8662FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details