Yageo USA Ceramic Capacitors AC0805KKX7R0BB104

Description
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-3036-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3036-6-ND
Ceramic Capacitors 311-3036-6-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3036-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3036-1-ND
Ceramic Capacitors 311-3036-1-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3036-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3036-2-ND
Ceramic Capacitors 311-3036-2-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805 Rohs Compliant Yageo - 69AH6559 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805 Rohs Compliant Yageo
69AH6559
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805 Rohs Compliant Yageo 69AH6559
CAP, AEC-Q200, 0.1UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805 Rohs Compliant Yageo - 40AJ6160 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805 Rohs Compliant Yageo
40AJ6160
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805 Rohs Compliant Yageo 40AJ6160
CAP, AEC-Q200, 0.1UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
CAP CER 0.1UF 100V X7R 0805 - 898-AC0805KKX7R0BB104 - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 100V X7R 0805
898-AC0805KKX7R0BB104
CAP CER 0.1UF 100V X7R 0805 898-AC0805KKX7R0BB104
CAP CER 0.1UF 100V X7R 0805

CAP CER 0.1UF 100V X7R 0805

Supplier's Site
Ceramic Capacitors - AC0805KKX7R0BB104 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AC0805KKX7R0BB104
Ceramic Capacitors AC0805KKX7R0BB104
CAP CER 0.1UF 100V X7R 0805

CAP CER 0.1UF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-3036-6-ND 311-3036-1-ND 69AH6559 898-AC0805KKX7R0BB104 AC0805KKX7R0BB104
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805 Rohs Compliant Yageo CAP CER 0.1UF 100V X7R 0805 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C233U030BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details