Yageo USA Ceramic Capacitors AC0805JRNPOYBN101

Description
100pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-3140-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3140-2-ND
Ceramic Capacitors 311-3140-2-ND
100pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3140-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3140-6-ND
Ceramic Capacitors 311-3140-6-ND
100pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3140-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3140-1-ND
Ceramic Capacitors 311-3140-1-ND
100pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 100pF 250V Capacitor
60-AC0805JRNPOYBN101
Automotive SMD 100pF 250V Capacitor 60-AC0805JRNPOYBN101
Cap Ceramic 100pF 250V C0G 5% Pad SMD 0805 125°C Automotive T/R Product overview: AC0805JRNPOYBN101 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100pF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100pF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AC0805JRNPOYBN101 can be used for catalog matching and distributor lookup.

Cap Ceramic 100pF 250V C0G 5% Pad SMD 0805 125°C Automotive T/R Product overview: AC0805JRNPOYBN101 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100pF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100pF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AC0805JRNPOYBN101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - AC0805JRNPOYBN101 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AC0805JRNPOYBN101
Ceramic Capacitors AC0805JRNPOYBN101
CAP CER 100PF 250V C0G/NPO 0805

CAP CER 100PF 250V C0G/NPO 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors AC0805JRNPOYBN101
CAP CER 100PF 250V C0G/NPO 0805

CAP CER 100PF 250V C0G/NPO 0805

Supplier's Site
Cap, 100Pf, 250V, Mlcc, 0805; Capacitance Yageo - 34AK0491 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 250V, Mlcc, 0805; Capacitance Yageo
34AK0491
Cap, 100Pf, 250V, Mlcc, 0805; Capacitance Yageo 34AK0491
CAP, 100PF, 250V, MLCC, 0805; Capacitance:100pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AC Series; Product Length:2mm RoHS Compliant: Yes

CAP, 100PF, 250V, MLCC, 0805; Capacitance:100pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AC Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 250V, Mlcc, 0805; Capacitance Yageo - 34AK0492 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 250V, Mlcc, 0805; Capacitance Yageo
34AK0492
Cap, 100Pf, 250V, Mlcc, 0805; Capacitance Yageo 34AK0492
CAP, 100PF, 250V, MLCC, 0805; Capacitance:100pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AC Series; Product Length:2mm RoHS Compliant: Yes

CAP, 100PF, 250V, MLCC, 0805; Capacitance:100pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AC Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-3140-2-ND 311-3140-6-ND 60-AC0805JRNPOYBN101 AC0805JRNPOYBN101 AC0805JRNPOYBN101 34AK0491
Product Name Ceramic Capacitors Ceramic Capacitors Automotive SMD 100pF 250V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 100Pf, 250V, Mlcc, 0805; Capacitance Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitor - 101C393U063BE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 39000 microF
View Details
3 suppliers