Yageo USA Ceramic Capacitors AC0805JRNPO9BN681

Description
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-AC0805JRNPO9BN681CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0805JRNPO9BN681CT-ND
Ceramic Capacitors 13-AC0805JRNPO9BN681CT-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

680pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-AC0805JRNPO9BN681DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0805JRNPO9BN681DKR-ND
Ceramic Capacitors 13-AC0805JRNPO9BN681DKR-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

680pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-AC0805JRNPO9BN681TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0805JRNPO9BN681TR-ND
Ceramic Capacitors 13-AC0805JRNPO9BN681TR-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

680pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - AC0805JRNPO9BN681 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AC0805JRNPO9BN681
Ceramic Capacitors AC0805JRNPO9BN681
CAP CER 680PF 50V C0G/NPO 0805

CAP CER 680PF 50V C0G/NPO 0805

Supplier's Site Datasheet
Cap, 680Pf, 50V, Mlcc, 0805; Capacitance Yageo - 34AK0549 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 50V, Mlcc, 0805; Capacitance Yageo
34AK0549
Cap, 680Pf, 50V, Mlcc, 0805; Capacitance Yageo 34AK0549
CAP, 680PF, 50V, MLCC, 0805; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AC Series; Product Length:2mm RoHS Compliant: Yes

CAP, 680PF, 50V, MLCC, 0805; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AC Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 680Pf, 50V, Mlcc, 0805; Capacitance Yageo - 34AK0550 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 50V, Mlcc, 0805; Capacitance Yageo
34AK0550
Cap, 680Pf, 50V, Mlcc, 0805; Capacitance Yageo 34AK0550
CAP, 680PF, 50V, MLCC, 0805; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AC Series; Product Length:2mm RoHS Compliant: Yes

CAP, 680PF, 50V, MLCC, 0805; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AC Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-AC0805JRNPO9BN681CT-ND 13-AC0805JRNPO9BN681DKR-ND AC0805JRNPO9BN681 34AK0549
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 680Pf, 50V, Mlcc, 0805; Capacitance Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 106K100CB4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers