200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP, 200PF, 50V, MLCC, 0805; Capacitance:200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AC Series; Product Length:2mm RoHS Compliant: Yes
CAP, 200PF, 50V, MLCC, 0805; Capacitance:200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AC Series; Product Length:2mm RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 13-AC0805JRNPO9BN201CT-ND | 13-AC0805JRNPO9BN201DKR-ND | 34AK0536 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 200Pf, 50V, Mlcc, 0805; Capacitance Yageo |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |