Yageo USA Ceramic Capacitors AC0805JRNPO0BN331

Description
CAP CER 330PF 100V C0G/NPO 0805
Request a Quote Datasheet
Description
CAP CER 330PF 100V C0G/NPO 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-AC0805JRNPO0BN331DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0805JRNPO0BN331DKR-ND
Ceramic Capacitors 13-AC0805JRNPO0BN331DKR-ND
CAP CER 330PF 100V C0G/NPO 0805

CAP CER 330PF 100V C0G/NPO 0805

Buy Now Datasheet
Ceramic Capacitors - 13-AC0805JRNPO0BN331CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0805JRNPO0BN331CT-ND
Ceramic Capacitors 13-AC0805JRNPO0BN331CT-ND
CAP CER 330PF 100V C0G/NPO 0805

CAP CER 330PF 100V C0G/NPO 0805

Buy Now Datasheet
Ceramic Capacitors - 13-AC0805JRNPO0BN331TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0805JRNPO0BN331TR-ND
Ceramic Capacitors 13-AC0805JRNPO0BN331TR-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - AC0805JRNPO0BN331 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AC0805JRNPO0BN331
Ceramic Capacitors AC0805JRNPO0BN331
CAP CER 330PF 100V C0G/NPO 0805

CAP CER 330PF 100V C0G/NPO 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 13-AC0805JRNPO0BN331DKR-ND 13-AC0805JRNPO0BN331CT-ND AC0805JRNPO0BN331
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH1R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Polymer - 227UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers