Yageo USA Chip Resistor - Surface Mount AC0805JR-07910RL

Description
910 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
910 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AC0805JR-07910RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AC0805JR-07910RL-ND
Chip Resistor - Surface Mount AC0805JR-07910RL-ND
910 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

910 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - AC0805JR-07910RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0805JR-07910RL
Chip Resistor - Surface Mount AC0805JR-07910RL
RES SMD 910 OHM 5% 1/8W 0805

RES SMD 910 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, 910R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK2725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK2725
Res, 910R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK2725
RES, 910R, 5%, 0.125W, THICK FILM, 0805; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 910R, 5%, 0.125W, THICK FILM, 0805; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 910R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK7055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK7055
Res, 910R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK7055
RES, 910R, 5%, 0.125W, THICK FILM, 0805; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 910R, 5%, 0.125W, THICK FILM, 0805; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0805JR-07910RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0805JR-07910RL
Resistors - Chip Resistor - Surface Mount AC0805JR-07910RL
RES SMD 910 OHM 5% 1/8W 0805

RES SMD 910 OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number AC0805JR-07910RL-ND AC0805JR-07910RL 58AK2725 AC0805JR-07910RL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 910R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 910 ohms 910 ohms 910 ohms 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details