Yageo USA Automotive Grade Chip Resistors AC0805JR-072KL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0805JR-072KL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0805JR-072KL
Automotive Grade Chip Resistors AC0805JR-072KL
General Features

General Features

Supplier's Site
Thick Film Resistors - SMD 1/8W 2K ohm 5% - AC0805JR-072KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8W 2K ohm 5%
AC0805JR-072KL
Thick Film Resistors - SMD 1/8W 2K ohm 5% AC0805JR-072KL
Thick Film Resistors - SMD 1/8W 2Kohm 5%

Thick Film Resistors - SMD 1/8W 2Kohm 5%

Supplier's Site
Chip Resistor - Surface Mount - YAG3779TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3779TR-ND
Chip Resistor - Surface Mount YAG3779TR-ND
2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3779CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3779CT-ND
Chip Resistor - Surface Mount YAG3779CT-ND
2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3779DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3779DKR-ND
Chip Resistor - Surface Mount YAG3779DKR-ND
2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1978234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978234
Surface Mount Resistors 1978234
Yageo AC0805JR-072KL Resistor

Yageo AC0805JR-072KL Resistor

Supplier's Site
Surface Mount Resistors - 1978234P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978234P
Surface Mount Resistors 1978234P
Yageo AC0805JR-072KL Resistor

Yageo AC0805JR-072KL Resistor

Supplier's Site
Surface Mount Resistors - 1978233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978233
Surface Mount Resistors 1978233
Yageo AC0805JR-072KL Resistor

Yageo AC0805JR-072KL Resistor

Supplier's Site
Chip Resistor - Surface Mount - AC0805JR-072KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0805JR-072KL
Chip Resistor - Surface Mount AC0805JR-072KL
RES SMD 2K OHM 5% 1/8W 0805

RES SMD 2K OHM 5% 1/8W 0805

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/8W 2K ohm 5% AEC-Q200 - 898-AC0805JR-072KL - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 1/8W 2K ohm 5% AEC-Q200
898-AC0805JR-072KL
Thick Film Resistors - SMD 1/8W 2K ohm 5% AEC-Q200 898-AC0805JR-072KL
Thick Film Resistors - SMD 1/8W 2K ohm 5% AEC-Q200

Thick Film Resistors - SMD 1/8W 2K ohm 5% AEC-Q200

Supplier's Site
Res, 2K, 5%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK7031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 5%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK7031
Res, 2K, 5%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK7031
RES, 2K, 5%, 0.125W, THICK FILM, 0805; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 2K, 5%, 0.125W, THICK FILM, 0805; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Automotive Ac Series 0805 (2012) 2000 Ohm ±5% 1/8 (0.125) Rohs Compliant Yageo - 58AK2704 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Ac Series 0805 (2012) 2000 Ohm ±5% 1/8 (0.125) Rohs Compliant Yageo
58AK2704
Automotive Ac Series 0805 (2012) 2000 Ohm ±5% 1/8 (0.125) Rohs Compliant Yageo 58AK2704
AUTOMOTIVE AC SERIES 0805 (2012) 2000 OHM ±5% 1/8 (0.125) ROHS COMPLIANT: YES

AUTOMOTIVE AC SERIES 0805 (2012) 2000 OHM ±5% 1/8 (0.125) ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0805JR-072KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0805JR-072KL
Resistors - Chip Resistor - Surface Mount AC0805JR-072KL
RES SMD 2K OHM 5% 1/8W 0805

RES SMD 2K OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number AC0805JR-072KL AC0805JR-072KL YAG3779TR-ND 1978234 1978234P AC0805JR-072KL 898-AC0805JR-072KL 58AK7031 58AK2704 AC0805JR-072KL
Product Name Automotive Grade Chip Resistors Thick Film Resistors - SMD 1/8W 2K ohm 5% Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8W 2K ohm 5% AEC-Q200 Res, 2K, 5%, 0.125W, Thick Film, 0805; Resistance Yageo Automotive Ac Series 0805 (2012) 2000 Ohm ±5% 1/8 (0.125) Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 8 watts 0.1250 watts 0.1300 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8452FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details