Yageo USA Automotive Grade Chip Resistors AC0805JR-07150RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0805JR-07150RL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0805JR-07150RL
Automotive Grade Chip Resistors AC0805JR-07150RL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0805JR-07150RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805JR-07150RLTR-ND
Chip Resistor - Surface Mount 13-AC0805JR-07150RLTR-ND
150 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
SMD 150 OHM 8W Resistor - 52-AC0805JR-07150RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150 OHM 8W Resistor
52-AC0805JR-07150RL
SMD 150 OHM 8W Resistor 52-AC0805JR-07150RL
RES SMD 150 OHM 5% 1/8W 0805 Product overview: AC0805JR-07150RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0805JR-07150RL can be used for catalog matching and distributor lookup.

RES SMD 150 OHM 5% 1/8W 0805 Product overview: AC0805JR-07150RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0805JR-07150RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1978221P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978221P
Surface Mount Resistors 1978221P
Yageo AC0805JR-07150RL Resistor

Yageo AC0805JR-07150RL Resistor

Supplier's Site
Surface Mount Resistors - 1978221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978221
Surface Mount Resistors 1978221
Yageo AC0805JR-07150RL Resistor

Yageo AC0805JR-07150RL Resistor

Supplier's Site
Surface Mount Resistors - 1978220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978220
Surface Mount Resistors 1978220
Yageo AC0805JR-07150RL Resistor

Yageo AC0805JR-07150RL Resistor

Supplier's Site
RES 150 OHM 1/8W 5% 0805 - AC0805JR-07150RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/8W 5% 0805
AC0805JR-07150RL
RES 150 OHM 1/8W 5% 0805 AC0805JR-07150RL
RES 150ohm 1/8W 5% 0805

RES 150ohm 1/8W 5% 0805

Supplier's Site
Chip Resistor - Surface Mount - AC0805JR-07150RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0805JR-07150RL
Chip Resistor - Surface Mount AC0805JR-07150RL
RES SMD 150 OHM 5% 1/8W 0805

RES SMD 150 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, 150R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK5403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK5403
Res, 150R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK5403
RES, 150R, 5%, 0.125W, THICK FILM, 0805; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 150R, 5%, 0.125W, THICK FILM, 0805; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 150R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK4705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK4705
Res, 150R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK4705
RES, 150R, 5%, 0.125W, THICK FILM, 0805; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 150R, 5%, 0.125W, THICK FILM, 0805; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0805JR-07150RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0805JR-07150RL
Resistors - Chip Resistor - Surface Mount AC0805JR-07150RL
RES SMD 150 OHM 5% 1/8W 0805

RES SMD 150 OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  Yageo USA DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number AC0805JR-07150RL 13-AC0805JR-07150RLTR-ND 52-AC0805JR-07150RL 1978221P 1978221 AC0805JR-07150RL AC0805JR-07150RL 58AK5403 AC0805JR-07150RL
Product Name Automotive Grade Chip Resistors Chip Resistor - Surface Mount SMD 150 OHM 8W Resistor Surface Mount Resistors Surface Mount Resistors RES 150 OHM 1/8W 5% 0805 Chip Resistor - Surface Mount Res, 150R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details