RES 20K OHM 1% 1/4W 0805
RES 20K OHM 1% 1/4W 0805
RES 20K OHM 1% 1/4W 0805
RES, 20K, 1%, 0.25W, THICK FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
RES, 20K, 1%, 0.25W, THICK FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-AC0805FR-7W20KLDKR-ND | 58AK9172 |
| Product Name | Chip Resistor - Surface Mount | Res, 20K, 1%, 0.25W, Thick Film, 0805; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | General Use |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |