Yageo USA Automotive Grade Chip Resistors AC0805FR-0791KL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0805FR-0791KL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0805FR-0791KL
Automotive Grade Chip Resistors AC0805FR-0791KL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - YAG3754TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3754TR-ND
Chip Resistor - Surface Mount YAG3754TR-ND
91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3754DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3754DKR-ND
Chip Resistor - Surface Mount YAG3754DKR-ND
91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3754CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3754CT-ND
Chip Resistor - Surface Mount YAG3754CT-ND
91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8W 91K ohm 1% - AC0805FR-0791KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8W 91K ohm 1%
AC0805FR-0791KL
Thick Film Resistors - SMD 1/8W 91K ohm 1% AC0805FR-0791KL
Thick Film Resistors - SMD 1/8W 91Kohm 1%

Thick Film Resistors - SMD 1/8W 91Kohm 1%

Supplier's Site
Res, 91K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 59AK1192 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
59AK1192
Res, 91K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 59AK1192
RES, 91K, 1%, 0.125W, THICK FILM, 0805; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 91K, 1%, 0.125W, THICK FILM, 0805; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Automotive Ac Series 0805 (2012) 91000 Ohm ±1% 1/8 (0.125) Rohs Compliant Yageo - 58AK2680 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Ac Series 0805 (2012) 91000 Ohm ±1% 1/8 (0.125) Rohs Compliant Yageo
58AK2680
Automotive Ac Series 0805 (2012) 91000 Ohm ±1% 1/8 (0.125) Rohs Compliant Yageo 58AK2680
AUTOMOTIVE AC SERIES 0805 (2012) 91000 OHM ±1% 1/8 (0.125) ROHS COMPLIANT: YES

AUTOMOTIVE AC SERIES 0805 (2012) 91000 OHM ±1% 1/8 (0.125) ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0805FR-0791KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0805FR-0791KL
Resistors - Chip Resistor - Surface Mount AC0805FR-0791KL
RES SMD 91K OHM 1% 1/8W 0805

RES SMD 91K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number AC0805FR-0791KL YAG3754TR-ND AC0805FR-0791KL 59AK1192 58AK2680 AC0805FR-0791KL
Product Name Automotive Grade Chip Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8W 91K ohm 1% Res, 91K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo Automotive Ac Series 0805 (2012) 91000 Ohm ±1% 1/8 (0.125) Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 91000 ohms 91000 ohms 91000 ohms 91000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 8 watts 0.1250 watts 0.1250 watts
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details