Yageo USA Chip Resistor - Surface Mount AC0805FR-076M8L

Description
RES SMD 6.8M OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 6.8M OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0805FR-076M8LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-076M8LDKR-ND
Chip Resistor - Surface Mount 13-AC0805FR-076M8LDKR-ND
RES SMD 6.8M OHM 1% 1/8W 0805

RES SMD 6.8M OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-076M8LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-076M8LTR-ND
Chip Resistor - Surface Mount 13-AC0805FR-076M8LTR-ND
6.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

6.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-076M8LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-076M8LCT-ND
Chip Resistor - Surface Mount 13-AC0805FR-076M8LCT-ND
RES SMD 6.8M OHM 1% 1/8W 0805

RES SMD 6.8M OHM 1% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-AC0805FR-076M8LDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers