Yageo USA Thick Film Resistors - SMD 1/8W 698ohm 1% AC0805FR-07698RL

Description
Thick Film Resistors - SMD 1/8W 698ohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8W 698ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8W 698ohm 1% - AC0805FR-07698RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8W 698ohm 1%
AC0805FR-07698RL
Thick Film Resistors - SMD 1/8W 698ohm 1% AC0805FR-07698RL
Thick Film Resistors - SMD 1/8W 698ohm 1%

Thick Film Resistors - SMD 1/8W 698ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0805FR-07698RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07698RLTR-ND
Chip Resistor - Surface Mount 13-AC0805FR-07698RLTR-ND
698 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

698 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-07698RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07698RLCT-ND
Chip Resistor - Surface Mount 13-AC0805FR-07698RLCT-ND
RES SMD 698 OHM 1% 1/8W 0805

RES SMD 698 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-07698RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07698RLDKR-ND
Chip Resistor - Surface Mount 13-AC0805FR-07698RLDKR-ND
RES SMD 698 OHM 1% 1/8W 0805

RES SMD 698 OHM 1% 1/8W 0805

Buy Now Datasheet
SMD 0.125W 698ohm 150V Resistor - 52-AC0805FR-07698RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 698ohm 150V Resistor
52-AC0805FR-07698RL
SMD 0.125W 698ohm 150V Resistor 52-AC0805FR-07698RL
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 698ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805 Product overview: AC0805FR-07698RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 698ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 698ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0805FR-07698RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 698ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805 Product overview: AC0805FR-07698RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 698ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 698ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0805FR-07698RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 698R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK2674 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK2674
Res, 698R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK2674
RES, 698R, 1%, 0.125W, THICK FILM, 0805; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 698R, 1%, 0.125W, THICK FILM, 0805; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 698R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK7003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK7003
Res, 698R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK7003
RES, 698R, 1%, 0.125W, THICK FILM, 0805; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 698R, 1%, 0.125W, THICK FILM, 0805; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number AC0805FR-07698RL 13-AC0805FR-07698RLTR-ND 52-AC0805FR-07698RL 58AK2674
Product Name Thick Film Resistors - SMD 1/8W 698ohm 1% Chip Resistor - Surface Mount SMD 0.125W 698ohm 150V Resistor Res, 698R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 698 ohms 698 ohms 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1625868-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD133GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details