Yageo USA Chip Resistor - Surface Mount AC0805FR-07665RL

Description
665 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
665 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0805FR-07665RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07665RLTR-ND
Chip Resistor - Surface Mount 13-AC0805FR-07665RLTR-ND
665 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

665 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-07665RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07665RLCT-ND
Chip Resistor - Surface Mount 13-AC0805FR-07665RLCT-ND
RES SMD 665 OHM 1% 1/8W 0805

RES SMD 665 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-07665RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07665RLDKR-ND
Chip Resistor - Surface Mount 13-AC0805FR-07665RLDKR-ND
RES SMD 665 OHM 1% 1/8W 0805

RES SMD 665 OHM 1% 1/8W 0805

Buy Now Datasheet
Res, 665R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK7001 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK7001
Res, 665R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK7001
RES, 665R, 1%, 0.125W, THICK FILM, 0805; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 665R, 1%, 0.125W, THICK FILM, 0805; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 665R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK2671 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK2671
Res, 665R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK2671
RES, 665R, 1%, 0.125W, THICK FILM, 0805; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 665R, 1%, 0.125W, THICK FILM, 0805; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0805FR-07665RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0805FR-07665RL
Resistors - Chip Resistor - Surface Mount AC0805FR-07665RL
RES SMD 665 OHM 1% 1/8W 0805

RES SMD 665 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 13-AC0805FR-07665RLTR-ND 58AK7001 AC0805FR-07665RL
Product Name Chip Resistor - Surface Mount Res, 665R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 665 ohms 665 ohms 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details