Yageo USA Chip Resistor - Surface Mount AC0805FR-07620RL

Description
620 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
620 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0805FR-07620RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07620RLCT-ND
Chip Resistor - Surface Mount 13-AC0805FR-07620RLCT-ND
620 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

620 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-07620RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07620RLTR-ND
Chip Resistor - Surface Mount 13-AC0805FR-07620RLTR-ND
620 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

620 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-07620RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07620RLDKR-ND
Chip Resistor - Surface Mount 13-AC0805FR-07620RLDKR-ND
620 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

620 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 620 OHM 1% 1/8W 0805 - 898-AC0805FR-07620RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 620 OHM 1% 1/8W 0805
898-AC0805FR-07620RL
RES SMD 620 OHM 1% 1/8W 0805 898-AC0805FR-07620RL
RES SMD 620 OHM 1% 1/8W 0805

RES SMD 620 OHM 1% 1/8W 0805

Supplier's Site
Res, 620R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK2669 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK2669
Res, 620R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK2669
RES, 620R, 1%, 0.125W, THICK FILM, 0805; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 620R, 1%, 0.125W, THICK FILM, 0805; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 620R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK9145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK9145
Res, 620R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK9145
RES, 620R, 1%, 0.125W, THICK FILM, 0805; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 620R, 1%, 0.125W, THICK FILM, 0805; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0805FR-07620RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0805FR-07620RL
Resistors - Chip Resistor - Surface Mount AC0805FR-07620RL
RES SMD 620 OHM 1% 1/8W 0805

RES SMD 620 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 13-AC0805FR-07620RLCT-ND 898-AC0805FR-07620RL 58AK2669 AC0805FR-07620RL
Product Name Chip Resistor - Surface Mount RES SMD 620 OHM 1% 1/8W 0805 Res, 620R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 620 ohms 620 ohms 620 ohms 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2373FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details