Yageo USA Chip Resistor - Surface Mount AC0805FR-074K42L

Description
RES SMD 4.42K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 4.42K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0805FR-074K42LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-074K42LDKR-ND
Chip Resistor - Surface Mount 13-AC0805FR-074K42LDKR-ND
RES SMD 4.42K OHM 1% 1/8W 0805

RES SMD 4.42K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-074K42LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-074K42LCT-ND
Chip Resistor - Surface Mount 13-AC0805FR-074K42LCT-ND
RES SMD 4.42K OHM 1% 1/8W 0805

RES SMD 4.42K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-074K42LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-074K42LTR-ND
Chip Resistor - Surface Mount 13-AC0805FR-074K42LTR-ND
4.42 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.42 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 4K42, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK5367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K42, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK5367
Res, 4K42, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK5367
RES, 4K42, 1%, 0.125W, THICK FILM, 0805; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 4K42, 1%, 0.125W, THICK FILM, 0805; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 4K42, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK6983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K42, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK6983
Res, 4K42, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK6983
RES, 4K42, 1%, 0.125W, THICK FILM, 0805; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 4K42, 1%, 0.125W, THICK FILM, 0805; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-AC0805FR-074K42LDKR-ND 58AK5367
Product Name Chip Resistor - Surface Mount Res, 4K42, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD433GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details