Yageo USA YageoThick Film Resistors - SMD 1/8W 402K ohm 1% AC0805FR-07402KL

Description
YageoThick Film Resistors - SMD 1/8W 402Kohm 1%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 1/8W 402Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 1/8W 402K ohm 1% - AC0805FR-07402KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 1/8W 402K ohm 1%
AC0805FR-07402KL
YageoThick Film Resistors - SMD 1/8W 402K ohm 1% AC0805FR-07402KL
YageoThick Film Resistors - SMD 1/8W 402Kohm 1%

YageoThick Film Resistors - SMD 1/8W 402Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - AC0805FR-07402KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AC0805FR-07402KL-ND
Chip Resistor - Surface Mount AC0805FR-07402KL-ND
402 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

402 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC0805FR-07402KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0805FR-07402KL
Resistors - Chip Resistor - Surface Mount AC0805FR-07402KL
RES SMD 402K OHM 1% 1/8W 0805

RES SMD 402K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number AC0805FR-07402KL AC0805FR-07402KL-ND AC0805FR-07402KL
Product Name YageoThick Film Resistors - SMD 1/8W 402K ohm 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 402000 ohms 402000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567723P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details