39 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
39 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
39 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES SMD 39 OHM 1% 1/8W 0805
AC Series 0805 39 O ±1% 0.125 W ±100 ppm/°C SMT Thick Film Chip Resistor
RES SMD 39 OHM 1% 1/8W 0805
RES, 39R, 1%, 0.125W, THICK FILM, 0805; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
RES, 39R, 1%, 0.125W, THICK FILM, 0805; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | YAG5369TR-ND | AC0805FR-0739RL | 898-AC0805FR-0739RL | AC0805FR-0739RL | 58AK2645 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | AC Series 0805 39 O ±1% 0.125 W ±100 ppm/°C SMT Thick Film Chip Resistor | Chip Resistor - Surface Mount | Res, 39R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 (2012 Metric) | Surface Mount Technology (SMT / SMD) | 0805; 0805 [2012 Metric] | |
| Resistance Range | 39 ohms | 39 ohms | 39 ohms | 39 ohms | 39 ohms |