Yageo USA Chip Resistor - Surface Mount AC0805FR-07360KL

Description
RES SMD 360K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 360K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0805FR-07360KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07360KLCT-ND
Chip Resistor - Surface Mount 13-AC0805FR-07360KLCT-ND
RES SMD 360K OHM 1% 1/8W 0805

RES SMD 360K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-07360KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07360KLTR-ND
Chip Resistor - Surface Mount 13-AC0805FR-07360KLTR-ND
360 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

360 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-07360KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07360KLDKR-ND
Chip Resistor - Surface Mount 13-AC0805FR-07360KLDKR-ND
RES SMD 360K OHM 1% 1/8W 0805

RES SMD 360K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, 360K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK5366 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK5366
Res, 360K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK5366
RES, 360K, 1%, 0.125W, THICK FILM, 0805; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 360K, 1%, 0.125W, THICK FILM, 0805; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site
Res, 360K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 59AK5281 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
59AK5281
Res, 360K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 59AK5281
RES, 360K, 1%, 0.125W, THICK FILM, 0805; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 360K, 1%, 0.125W, THICK FILM, 0805; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0805FR-07360KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0805FR-07360KL
Resistors - Chip Resistor - Surface Mount AC0805FR-07360KL
RES SMD 360K OHM 1% 1/8W 0805

RES SMD 360K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 13-AC0805FR-07360KLCT-ND 58AK5366 AC0805FR-07360KL
Product Name Chip Resistor - Surface Mount Res, 360K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 136288 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details