Yageo USA Chip Resistor - Surface Mount AC0805FR-0734K8L

Description
RES SMD 34.8K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 34.8K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0805FR-0734K8LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-0734K8LCT-ND
Chip Resistor - Surface Mount 13-AC0805FR-0734K8LCT-ND
RES SMD 34.8K OHM 1% 1/8W 0805

RES SMD 34.8K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-0734K8LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-0734K8LTR-ND
Chip Resistor - Surface Mount 13-AC0805FR-0734K8LTR-ND
34.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

34.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-0734K8LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-0734K8LDKR-ND
Chip Resistor - Surface Mount 13-AC0805FR-0734K8LDKR-ND
RES SMD 34.8K OHM 1% 1/8W 0805

RES SMD 34.8K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, 34K8, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK4687 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK4687
Res, 34K8, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK4687
RES, 34K8, 1%, 0.125W, THICK FILM, 0805; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 34K8, 1%, 0.125W, THICK FILM, 0805; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 34K8, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 59AK1157 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
59AK1157
Res, 34K8, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 59AK1157
RES, 34K8, 1%, 0.125W, THICK FILM, 0805; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 34K8, 1%, 0.125W, THICK FILM, 0805; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0805FR-0734K8L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0805FR-0734K8L
Resistors - Chip Resistor - Surface Mount AC0805FR-0734K8L
RES SMD 34.8K OHM 1% 1/8W 0805

RES SMD 34.8K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 13-AC0805FR-0734K8LCT-ND 58AK4687 AC0805FR-0734K8L
Product Name Chip Resistor - Surface Mount Res, 34K8, 1%, 0.125W, Thick Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers