Yageo USA Thick Film Resistors - SMD 1/8W 33.2K ohm 1% AC0805FR-0733K2L

Description
Thick Film Resistors - SMD 1/8W 33.2Kohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8W 33.2Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8W 33.2K ohm 1% - AC0805FR-0733K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8W 33.2K ohm 1%
AC0805FR-0733K2L
Thick Film Resistors - SMD 1/8W 33.2K ohm 1% AC0805FR-0733K2L
Thick Film Resistors - SMD 1/8W 33.2Kohm 1%

Thick Film Resistors - SMD 1/8W 33.2Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0805FR-0733K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-0733K2LCT-ND
Chip Resistor - Surface Mount 13-AC0805FR-0733K2LCT-ND
RES SMD 33.2K OHM 1% 1/8W 0805

RES SMD 33.2K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-0733K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-0733K2LTR-ND
Chip Resistor - Surface Mount 13-AC0805FR-0733K2LTR-ND
33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-0733K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-0733K2LDKR-ND
Chip Resistor - Surface Mount 13-AC0805FR-0733K2LDKR-ND
RES SMD 33.2K OHM 1% 1/8W 0805

RES SMD 33.2K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, 33K2, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK2639 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK2639
Res, 33K2, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK2639
RES, 33K2, 1%, 0.125W, THICK FILM, 0805; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 33K2, 1%, 0.125W, THICK FILM, 0805; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 33K2, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK9126 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK9126
Res, 33K2, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK9126
RES, 33K2, 1%, 0.125W, THICK FILM, 0805; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 33K2, 1%, 0.125W, THICK FILM, 0805; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0805FR-0733K2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0805FR-0733K2L
Resistors - Chip Resistor - Surface Mount AC0805FR-0733K2L
RES SMD 33.2K OHM 1% 1/8W 0805

RES SMD 33.2K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number AC0805FR-0733K2L 13-AC0805FR-0733K2LCT-ND 58AK2639 AC0805FR-0733K2L
Product Name Thick Film Resistors - SMD 1/8W 33.2K ohm 1% Chip Resistor - Surface Mount Res, 33K2, 1%, 0.125W, Thick Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 33200 ohms 33200 ohms 33200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers