Yageo USA Thick Film Resistors - SMD 1/8W 316ohm 1% AC0805FR-07316RL

Description
Thick Film Resistors - SMD 1/8W 316ohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8W 316ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8W 316ohm 1% - AC0805FR-07316RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8W 316ohm 1%
AC0805FR-07316RL
Thick Film Resistors - SMD 1/8W 316ohm 1% AC0805FR-07316RL
Thick Film Resistors - SMD 1/8W 316ohm 1%

Thick Film Resistors - SMD 1/8W 316ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0805FR-07316RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07316RLTR-ND
Chip Resistor - Surface Mount 13-AC0805FR-07316RLTR-ND
316 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

316 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-07316RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07316RLDKR-ND
Chip Resistor - Surface Mount 13-AC0805FR-07316RLDKR-ND
RES SMD 316 OHM 1% 1/8W 0805

RES SMD 316 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-07316RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07316RLCT-ND
Chip Resistor - Surface Mount 13-AC0805FR-07316RLCT-ND
RES SMD 316 OHM 1% 1/8W 0805

RES SMD 316 OHM 1% 1/8W 0805

Buy Now Datasheet
SMD 316 Ohm 8W Resistor - 52-AC0805FR-07316RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 316 Ohm 8W Resistor
52-AC0805FR-07316RL
SMD 316 Ohm 8W Resistor 52-AC0805FR-07316RL
Res SMD 316 Ohm 1% 1/8W 0805 Product overview: AC0805FR-07316RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 316 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 316 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0805FR-07316RL can be used for catalog matching and distributor lookup.

Res SMD 316 Ohm 1% 1/8W 0805 Product overview: AC0805FR-07316RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 316 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 316 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0805FR-07316RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AC0805FR-07316RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0805FR-07316RL
Resistors - Chip Resistor - Surface Mount AC0805FR-07316RL
RES SMD 316 OHM 1% 1/8W 0805

RES SMD 316 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number AC0805FR-07316RL 13-AC0805FR-07316RLTR-ND 52-AC0805FR-07316RL AC0805FR-07316RL
Product Name Thick Film Resistors - SMD 1/8W 316ohm 1% Chip Resistor - Surface Mount SMD 316 Ohm 8W Resistor Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 316 ohms 316 ohms 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details