Yageo USA Chip Resistor - Surface Mount AC0805FR-07301RL

Description
RES SMD 301 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 301 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0805FR-07301RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07301RLCT-ND
Chip Resistor - Surface Mount 13-AC0805FR-07301RLCT-ND
RES SMD 301 OHM 1% 1/8W 0805

RES SMD 301 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-07301RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07301RLTR-ND
Chip Resistor - Surface Mount 13-AC0805FR-07301RLTR-ND
301 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

301 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-07301RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07301RLDKR-ND
Chip Resistor - Surface Mount 13-AC0805FR-07301RLDKR-ND
RES SMD 301 OHM 1% 1/8W 0805

RES SMD 301 OHM 1% 1/8W 0805

Buy Now Datasheet
Res, 301R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK9125 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK9125
Res, 301R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK9125
RES, 301R, 1%, 0.125W, THICK FILM, 0805; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 301R, 1%, 0.125W, THICK FILM, 0805; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 301R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 59AK5275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
59AK5275
Res, 301R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 59AK5275
RES, 301R, 1%, 0.125W, THICK FILM, 0805; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 301R, 1%, 0.125W, THICK FILM, 0805; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AC0805FR-07301RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0805FR-07301RL
Chip Resistor - Surface Mount AC0805FR-07301RL
RES SMD 301 OHM 1% 1/8W 0805

RES SMD 301 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-AC0805FR-07301RLCT-ND 58AK9125 AC0805FR-07301RL
Product Name Chip Resistor - Surface Mount Res, 301R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 301 ohms 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details