2.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
2.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
2.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Thick Film Resistors - SMD 1/8W 2.7ohm 1%
Thick Film Resistors - SMD 1/8W 2.7ohm 1% AEC-Q200
RES SMD 2.7 OHM 1% 1/8W 0805
RES, 2R7, 1%, 0.125W, THICK FILM, 0805; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
RES, 2R7, 1%, 0.125W, THICK FILM, 0805; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Utmel Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 13-AC0805FR-072R7LTR-ND | AC0805FR-072R7L | 898-AC0805FR-072R7L | AC0805FR-072R7L | 59AK3269 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/8W 2.7ohm 1% | Thick Film Resistors - SMD 1/8W 2.7ohm 1% AEC-Q200 | Resistors - Chip Resistor - Surface Mount | Res, 2R7, 1%, 0.125W, Thick Film, 0805; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | 0805; 0805 (2012 Metric) | 0805; 0805 [2012 Metric] |
| Resistance Range | 2.7 ohms | 2.7 ohms | 2.7 ohms | 2.7 ohms | 2.7 ohms |