Yageo USA Connectors,Interconnects AC0805FR-0724KL

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Resistance: 0.027(ohm) Power (Watts): 30 W Tolerance: ±20% Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Resistance: 0.027(ohm) Power (Watts): 30 W Tolerance: ±20% Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Resistance: 0.027(ohm) Power (Watts): 30 W Tolerance: ±20% Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Resistance: 0.027(ohm)
Power (Watts): 30 W
Tolerance: ±20%
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-T50P-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Connector/Terminal/Pin - 47198179 - Radwell International
Specs
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers