Yageo USA Chip Resistor - Surface Mount AC0805FR-071K6L

Description
1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5709TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5709TR-ND
Chip Resistor - Surface Mount YAG5709TR-ND
1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5709DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5709DKR-ND
Chip Resistor - Surface Mount YAG5709DKR-ND
1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5709CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5709CT-ND
Chip Resistor - Surface Mount YAG5709CT-ND
1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1978170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978170
Surface Mount Resistors 1978170
Yageo AC0805FR-071K6L Resistor

Yageo AC0805FR-071K6L Resistor

Supplier's Site
Surface Mount Resistors - 1978171P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978171P
Surface Mount Resistors 1978171P
Yageo AC0805FR-071K6L Resistor

Yageo AC0805FR-071K6L Resistor

Supplier's Site
Surface Mount Resistors - 1978171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978171
Surface Mount Resistors 1978171
Yageo AC0805FR-071K6L Resistor

Yageo AC0805FR-071K6L Resistor

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0805FR-071K6L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0805FR-071K6L
Resistors - Chip Resistor - Surface Mount AC0805FR-071K6L
RES SMD 1.6K OHM 1% 1/8W 0805

RES SMD 1.6K OHM 1% 1/8W 0805

Supplier's Site
Res, 1K6, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK6949 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK6949
Res, 1K6, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK6949
RES, 1K6, 1%, 0.125W, THICK FILM, 0805; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K6, 1%, 0.125W, THICK FILM, 0805; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 1K6, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK9088 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK9088
Res, 1K6, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK9088
RES, 1K6, 1%, 0.125W, THICK FILM, 0805; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K6, 1%, 0.125W, THICK FILM, 0805; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number YAG5709TR-ND 1978170 1978171P AC0805FR-071K6L 58AK6949
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, 1K6, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details