Yageo USA Chip Resistor - Surface Mount AC0805FR-071K4L

Description
1.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AC0805FR-071K4L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AC0805FR-071K4L-ND
Chip Resistor - Surface Mount AC0805FR-071K4L-ND
1.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1K4, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 59AK5233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K4, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
59AK5233
Res, 1K4, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 59AK5233
RES, 1K4, 1%, 0.125W, THICK FILM, 0805; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K4, 1%, 0.125W, THICK FILM, 0805; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 1K4, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK9086 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K4, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK9086
Res, 1K4, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK9086
RES, 1K4, 1%, 0.125W, THICK FILM, 0805; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K4, 1%, 0.125W, THICK FILM, 0805; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0805FR-071K4L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0805FR-071K4L
Resistors - Chip Resistor - Surface Mount AC0805FR-071K4L
RES SMD 1.4K OHM 1% 1/8W 0805

RES SMD 1.4K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number AC0805FR-071K4L-ND 59AK5233 AC0805FR-071K4L
Product Name Chip Resistor - Surface Mount Res, 1K4, 1%, 0.125W, Thick Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD135GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details