Yageo USA Thick Film Resistors - SMD 1/8W 15K ohm 1% AC0805FR-0715KL

Description
Thick Film Resistors - SMD 1/8W 15Kohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8W 15Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8W 15K ohm 1% - AC0805FR-0715KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8W 15K ohm 1%
AC0805FR-0715KL
Thick Film Resistors - SMD 1/8W 15K ohm 1% AC0805FR-0715KL
Thick Film Resistors - SMD 1/8W 15Kohm 1%

Thick Film Resistors - SMD 1/8W 15Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - YAG3695CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3695CT-ND
Chip Resistor - Surface Mount YAG3695CT-ND
15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3695DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3695DKR-ND
Chip Resistor - Surface Mount YAG3695DKR-ND
15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3695TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3695TR-ND
Chip Resistor - Surface Mount YAG3695TR-ND
15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 15K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo - 82AH6560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo
82AH6560
Res, 15K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo 82AH6560
RES, 15K, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 15K, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 15K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK0737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK0737
Res, 15K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK0737
RES, 15K, 1%, 0.125W, THICK FILM, 0805; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 15K, 1%, 0.125W, THICK FILM, 0805; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK0736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK0736
Res, 15K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK0736
RES, 15K, 1%, 0.125W, THICK FILM, 0805; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 15K, 1%, 0.125W, THICK FILM, 0805; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number AC0805FR-0715KL YAG3695CT-ND 82AH6560 49AK0737
Product Name Thick Film Resistors - SMD 1/8W 15K ohm 1% Chip Resistor - Surface Mount Res, 15K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo Res, 15K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data