Yageo USA Chip Resistor - Surface Mount AC0805FR-07130RL

Description
RES SMD 130 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 130 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0805FR-07130RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07130RLCT-ND
Chip Resistor - Surface Mount 13-AC0805FR-07130RLCT-ND
RES SMD 130 OHM 1% 1/8W 0805

RES SMD 130 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-07130RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07130RLDKR-ND
Chip Resistor - Surface Mount 13-AC0805FR-07130RLDKR-ND
RES SMD 130 OHM 1% 1/8W 0805

RES SMD 130 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-07130RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07130RLTR-ND
Chip Resistor - Surface Mount 13-AC0805FR-07130RLTR-ND
130 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

130 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 130R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 59AK3253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
59AK3253
Res, 130R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 59AK3253
RES, 130R, 1%, 0.125W, THICK FILM, 0805; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 130R, 1%, 0.125W, THICK FILM, 0805; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 130R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 59AK1123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
59AK1123
Res, 130R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 59AK1123
RES, 130R, 1%, 0.125W, THICK FILM, 0805; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 130R, 1%, 0.125W, THICK FILM, 0805; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0805FR-07130RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0805FR-07130RL
Resistors - Chip Resistor - Surface Mount AC0805FR-07130RL
RES SMD 130 OHM 1% 1/8W 0805

RES SMD 130 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 13-AC0805FR-07130RLCT-ND 59AK3253 AC0805FR-07130RL
Product Name Chip Resistor - Surface Mount Res, 130R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details