Yageo USA Chip Resistor - Surface Mount AC0805DR-0730KL

Description
RES 30K OHM 0.5% 1/8W 0805
Request a Quote Datasheet
Description
RES 30K OHM 0.5% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0805DR-0730KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805DR-0730KL-ND
Chip Resistor - Surface Mount 13-AC0805DR-0730KL-ND
RES 30K OHM 0.5% 1/8W 0805

RES 30K OHM 0.5% 1/8W 0805

Buy Now Datasheet
Res, 30K, 0.5%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK2597 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.5%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK2597
Res, 30K, 0.5%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK2597
RES, 30K, 0.5%, 0.125W, THICK FILM, 0805; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 30K, 0.5%, 0.125W, THICK FILM, 0805; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 30K, 0.5%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK2598 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.5%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK2598
Res, 30K, 0.5%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK2598
RES, 30K, 0.5%, 0.125W, THICK FILM, 0805; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 30K, 0.5%, 0.125W, THICK FILM, 0805; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AC0805DR-0730KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0805DR-0730KL
Chip Resistor - Surface Mount AC0805DR-0730KL
RESISTOR CHIP

RESISTOR CHIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-AC0805DR-0730KL-ND 58AK2597 AC0805DR-0730KL
Product Name Chip Resistor - Surface Mount Res, 30K, 0.5%, 0.125W, Thick Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details