Yageo USA
Chip Resistor - Surface Mount
AC0612JR-077R5L
Description
RES 7.5 OHM 5% 3/4W 0612
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
RES 7.5 OHM 5% 3/4W 0612
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
|
Product Number
|
13-AC0612JR-077R5L-ND |
AC0612JR-077R5L |
|
Product Name
|
Chip Resistor - Surface Mount |
Resistors - Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
|
Category / Application
|
Automotive; General Use
|
|
|
Technology / Construction
|
Thick Film (Chip)
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
1206; Wide 1206
|
1206; Wide 1206 (3216 Metric), 0612
|
|
Resistance Range
|
7.5 ohms
|
7.5 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
3160 ohms
View Details
2 suppliers
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0030 ohms
Operating Temperature
-55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details