RES 270K OHM 5% 3/4W 0612
RES 270K OHM 5% 3/4W 0612
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-AC0612JR-07270KL-ND | AC0612JR-07270KL |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; Wide 1206 | 1206; Wide 1206 (3216 Metric), 0612 |
| Tolerance | 5 +/- % | 5 +/- % |