Yageo USA Chip Resistor - Surface Mount AC0612FR-072RL

Description
RES 2 OHM 1% 3/4W 0612
Request a Quote Datasheet
Description
RES 2 OHM 1% 3/4W 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0612FR-072RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0612FR-072RLTR-ND
Chip Resistor - Surface Mount 13-AC0612FR-072RLTR-ND
RES 2 OHM 1% 3/4W 0612

RES 2 OHM 1% 3/4W 0612

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC0612FR-072RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC0612FR-072RL
Resistors - Chip Resistor - Surface Mount AC0612FR-072RL
RES 2 OHM 1% 3/4W 0612

RES 2 OHM 1% 3/4W 0612

Supplier's Site
Res, 2R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo - 58AK9074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo
58AK9074
Res, 2R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo 58AK9074
RES, 2R, 1%, 0.75W, THICK FILM, 0612; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 2R, 1%, 0.75W, THICK FILM, 0612; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, 2R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo - 58AK6941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo
58AK6941
Res, 2R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo 58AK6941
RES, 2R, 1%, 0.75W, THICK FILM, 0612; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 2R, 1%, 0.75W, THICK FILM, 0612; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-AC0612FR-072RLTR-ND AC0612FR-072RL 58AK9074
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 2R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 1206; Wide 1206 (3216 Metric), 0612 0612 Wide [1632 Metric]
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data