Yageo USA Chip Resistor - Surface Mount AC0612FR-07240RL

Description
RES 240 OHM 1% 3/4W 0612
Request a Quote Datasheet
Description
RES 240 OHM 1% 3/4W 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0612FR-07240RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0612FR-07240RLTR-ND
Chip Resistor - Surface Mount 13-AC0612FR-07240RLTR-ND
RES 240 OHM 1% 3/4W 0612

RES 240 OHM 1% 3/4W 0612

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0612FR-07240RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0612FR-07240RLDKR-ND
Chip Resistor - Surface Mount 13-AC0612FR-07240RLDKR-ND
RES 240 OHM 1% 3/4W 0612

RES 240 OHM 1% 3/4W 0612

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0612FR-07240RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0612FR-07240RLCT-ND
Chip Resistor - Surface Mount 13-AC0612FR-07240RLCT-ND
RES 240 OHM 1% 3/4W 0612

RES 240 OHM 1% 3/4W 0612

Buy Now Datasheet
Res, 240R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo - 58AK9075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo
58AK9075
Res, 240R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo 58AK9075
RES, 240R, 1%, 0.75W, THICK FILM, 0612; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 240R, 1%, 0.75W, THICK FILM, 0612; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 240R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo - 59AK1104 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo
59AK1104
Res, 240R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo 59AK1104
RES, 240R, 1%, 0.75W, THICK FILM, 0612; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 240R, 1%, 0.75W, THICK FILM, 0612; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-AC0612FR-07240RLTR-ND 58AK9075
Product Name Chip Resistor - Surface Mount Res, 240R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 0612 Wide [1632 Metric]
Resistance Range 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details