Yageo USA Chip Resistor - Surface Mount AC0612FR-0722RL

Description
RES 22 OHM 1% 3/4W 0612
Request a Quote Datasheet
Description
RES 22 OHM 1% 3/4W 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0612FR-0722RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0612FR-0722RLTR-ND
Chip Resistor - Surface Mount 13-AC0612FR-0722RLTR-ND
RES 22 OHM 1% 3/4W 0612

RES 22 OHM 1% 3/4W 0612

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0612FR-0722RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0612FR-0722RLDKR-ND
Chip Resistor - Surface Mount 13-AC0612FR-0722RLDKR-ND
RES 22 OHM 1% 3/4W 0612

RES 22 OHM 1% 3/4W 0612

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0612FR-0722RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0612FR-0722RLCT-ND
Chip Resistor - Surface Mount 13-AC0612FR-0722RLCT-ND
RES 22 OHM 1% 3/4W 0612

RES 22 OHM 1% 3/4W 0612

Buy Now Datasheet
Res, 22R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo - 59AK1103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo
59AK1103
Res, 22R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo 59AK1103
RES, 22R, 1%, 0.75W, THICK FILM, 0612; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 22R, 1%, 0.75W, THICK FILM, 0612; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo - 58AK6943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo
58AK6943
Res, 22R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo 58AK6943
RES, 22R, 1%, 0.75W, THICK FILM, 0612; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 22R, 1%, 0.75W, THICK FILM, 0612; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AC0612FR-0722RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC0612FR-0722RL
Resistors - Chip Resistor - Surface Mount AC0612FR-0722RL
RES 22 OHM 1% 3/4W 0612

RES 22 OHM 1% 3/4W 0612

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-AC0612FR-0722RLTR-ND 59AK1103 AC0612FR-0722RL
Product Name Chip Resistor - Surface Mount Res, 22R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 0612 Wide [1632 Metric] 1206; Wide 1206 (3216 Metric), 0612
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details