Yageo USA Chip Resistor - Surface Mount AC0612FR-0716RL

Description
RES 16 OHM 1% 3/4W 0612
Request a Quote Datasheet
Description
RES 16 OHM 1% 3/4W 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0612FR-0716RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0612FR-0716RLTR-ND
Chip Resistor - Surface Mount 13-AC0612FR-0716RLTR-ND
RES 16 OHM 1% 3/4W 0612

RES 16 OHM 1% 3/4W 0612

Buy Now Datasheet
Res, 16R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo - 59AK3233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo
59AK3233
Res, 16R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo 59AK3233
RES, 16R, 1%, 0.75W, THICK FILM, 0612; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 16R, 1%, 0.75W, THICK FILM, 0612; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo - 58AK9073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo
58AK9073
Res, 16R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo 58AK9073
RES, 16R, 1%, 0.75W, THICK FILM, 0612; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 16R, 1%, 0.75W, THICK FILM, 0612; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-AC0612FR-0716RLTR-ND 59AK3233
Product Name Chip Resistor - Surface Mount Res, 16R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 0612 Wide [1632 Metric]
Resistance Range 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details